ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12U8WT86 SML-D12U8WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029403-SML-D12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.65mm Family Name: SML-D12U8W Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): LH Q974; LH Q974-KN; LHQ974-Z; CMDA19DR7D1S; Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029403-SML-D12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.65mm Family Name: SML-D12U8W Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): LH Q974; LH Q974-KN; LHQ974-Z; CMDA19DR7D1S; Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12U8WT86
029403-SML-D12U8WT86
LED Indication - Discrete - SML-D12U8WT86 029403-SML-D12U8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029403-SML-D12U8WT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.65mm Family Name: SML-D12U8W Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): LH Q974; LH Q974-KN; LHQ974-Z; CMDA19DR7D1S; Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029403-SML-D12U8WT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 0.65mm
Family Name: SML-D12U8W
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): LH Q974; LH Q974-KN; LHQ974-Z; CMDA19DR7D1S;
Introduction Date: September 20, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12U8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12U8WT86CT-ND
LED Indication - Discrete 846-SML-D12U8WT86CT-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12U8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12U8WT86DKR-ND
LED Indication - Discrete 846-SML-D12U8WT86DKR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12U8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12U8WT86TR-ND
LED Indication - Discrete 846-SML-D12U8WT86TR-ND
Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 0.8Mm X 1.2Mm, 63Mcd, 625Nm; Led Color Rohm - 40P3294 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 63Mcd, 625Nm; Led Color Rohm
40P3294
Led, Red, 0.8Mm X 1.2Mm, 63Mcd, 625Nm; Led Color Rohm 40P3294
LED, RED, 0.8MM X 1.2MM, 63MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 63MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:63mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12U8WT86
Standard LEDs - SMD SML-D12U8WT86
Standard LEDs - SMD SMD Red-HB 25-160 mcd

Standard LEDs - SMD SMD Red-HB 25-160 mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12U8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12U8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12U8WT86
20mA 63mcd 白色透镜 -40°C~+85°C 620nm Orange-red 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 63mcd 白色透镜 -40°C~+85°C 620nm Orange-red 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
LED RED DIFFUSED 0603 SMD - 687-SML-D12U8WT86 - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED 0603 SMD
687-SML-D12U8WT86
LED RED DIFFUSED 0603 SMD 687-SML-D12U8WT86
LED RED DIFFUSED 0603 SMD

LED RED DIFFUSED 0603 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029403-SML-D12U8WT86 846-SML-D12U8WT86CT-ND 40P3294 SML-D12U8WT86 SML-D12U8WT86 687-SML-D12U8WT86
Product Name LED Indication - Discrete - SML-D12U8WT86 LED Indication - Discrete Led, Red, 0.8Mm X 1.2Mm, 63Mcd, 625Nm; Led Color Rohm Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LED RED DIFFUSED 0603 SMD
LED Type Red; Red Red Red; Red Red; Orange; Orange-red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 625 nm (6250 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 620nm 625nm 620 nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 32 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details