ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12P8WT86C

Description
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12P8WT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12P8WT86CDKR-ND
LED Indication - Discrete SML-D12P8WT86CDKR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12P8WT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12P8WT86CTR-ND
LED Indication - Discrete SML-D12P8WT86CTR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12P8WT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12P8WT86CCT-ND
LED Indication - Discrete SML-D12P8WT86CCT-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12P8WT86C
934303-SML-D12P8WT86C
LED Indication - Discrete - SML-D12P8WT86C 934303-SML-D12P8WT86C
Manufacturer: Rohm Semiconductor Win Source Part Number: 934303-SML-D12P8WT86 C Series: Automotive, AEC-Q101, EXCELED™ Features: Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-D12 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D12P8WT86CTR, SML-D12P8WT86CDKR, SML-D12P8WT86CCT, SML-D12P8WT86CM, SML-D12P8WT86CL, SML-D12P8WT86CK, SML-D12P8WT86CJ

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934303-SML-D12P8WT86C
Series: Automotive, AEC-Q101, EXCELED™
Features: Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-D12
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D12P8WT86CTR, SML-D12P8WT86CDKR, SML-D12P8WT86CCT, SML-D12P8WT86CM, SML-D12P8WT86CL, SML-D12P8WT86CK, SML-D12P8WT86CJ

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12P8WT86C
Standard LEDs - SMD SML-D12P8WT86C
Standard LEDs - SMD Grn 560nm 6.3mcd 2.2V; 20mA; 0603

Standard LEDs - SMD Grn 560nm 6.3mcd 2.2V; 20mA; 0603

Buy Now Datasheet
Led, Aec-Q101, Green, 6.3Mcd, Smd, 0603; Led Colour Rohm - 06AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Green, 6.3Mcd, Smd, 0603; Led Colour Rohm
06AC2526
Led, Aec-Q101, Green, 6.3Mcd, Smd, 0603; Led Colour Rohm 06AC2526
LED, AEC-Q101, GREEN, 6.3MCD, SMD, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, AEC-Q101, GREEN, 6.3MCD, SMD, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12P8WT86C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12P8WT86C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12P8WT86C
20mA 6.3mcd 白色透镜 -40°C~+85°C 560nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 6.3mcd 白色透镜 -40°C~+85°C 560nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12P8WT86CDKR-ND 934303-SML-D12P8WT86C SML-D12P8WT86C 06AC2526 SML-D12P8WT86C
Product Name LED Indication - Discrete LED Indication - Discrete - SML-D12P8WT86C Standard LEDs - SMD Led, Aec-Q101, Green, 6.3Mcd, Smd, 0603; Led Colour Rohm Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric)
LED Type Green Green Yellow; Green; Green-yellow
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 6.3 milliCandela 6.3 milliCandela 6.3 milliCandela
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details