ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12P8WT86

Description
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-D12P8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12P8WT86DKR-ND
LED Indication - Discrete 846-SML-D12P8WT86DKR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12P8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12P8WT86CT-ND
LED Indication - Discrete 846-SML-D12P8WT86CT-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12P8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12P8WT86TR-ND
LED Indication - Discrete 846-SML-D12P8WT86TR-ND
Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12P8WT86
029402-SML-D12P8WT86
LED Indication - Discrete - SML-D12P8WT86 029402-SML-D12P8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029402-SML-D12P8WT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029402-SML-D12P8WT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12P8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12P8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12P8WT86
20mA 6.3mcd 白色透镜 -40°C~+85°C 560nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 6.3mcd 白色透镜 -40°C~+85°C 560nm Green-yellow 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12P8WT86
Standard LEDs - SMD SML-D12P8WT86
Standard LEDs - SMD SMD Green 2.5-16 mcd

Standard LEDs - SMD SMD Green 2.5-16 mcd

Buy Now Datasheet
Led, Exceled, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm - 72Y6394 - Newark, An Avnet Company
Chicago, IL, United States
Led, Exceled, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm
72Y6394
Led, Exceled, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm 72Y6394
LED, EXCELED, Green, 560 nm, 2.2 V, 20 mA, 6.3 mcd RoHS Compliant: Yes

LED, EXCELED, Green, 560 nm, 2.2 V, 20 mA, 6.3 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-D12P8WT86DKR-ND 029402-SML-D12P8WT86 SML-D12P8WT86 SML-D12P8WT86 72Y6394
Product Name LED Indication - Discrete LED Indication - Discrete - SML-D12P8WT86 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Exceled, Green, 560 Nm, 2.2 V, 20 Ma, 6.3 Mcd Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 6.3 milliCandela 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
SWIR Emitters - MTE5016-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 6 degrees
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBAW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details