Yellow-Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Yellow-Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Yellow-Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
LED, AEC-Q101, YEL GRN, 25MCD, SMD, 0603; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
Standard LEDs - SMD Yel-Grn 572nm 25mcd 2.2V; 20mA; 0603
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D12M8WT86CDKR-ND | 06AC2525 | SML-D12M8WT86C |
| Product Name | LED Indication - Discrete | Led, Aec-Q101, Yel Grn, 25Mcd, Smd, 0603; Led Colour Rohm | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Yellow; Green | Yellow; Green | |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | |
| Luminous Intensity | 25 milliCandela | 25 milliCandela |