Win Source Part Number: 1371922-SML-D12M8WT8
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, EXCELED™
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Base Product Number: SML-D12
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow-Green
Configuration: Standard
Height (Max): 0.65mm
Lens Color: White
Millicandela Rating: 25mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 572nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-D12M8WT86C |
| Product Name | Optoelectronics - LED Indication - Discrete |