ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12M8WT86 N SML-D12M8WT86 N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 712221-SML-D12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 712221-SML-D12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12M8WT86 N
712221-SML-D12M8WT86 N
LED Indication - Discrete - SML-D12M8WT86 N 712221-SML-D12M8WT86 N
Manufacturer: Rohm Semiconductor Win Source Part Number: 712221-SML-D12M8WT86 N Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 712221-SML-D12M8WT86 N
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 712221-SML-D12M8WT86 N
Product Name LED Indication - Discrete - SML-D12M8WT86 N
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details