Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
20mA 100mcd 无色透明透镜 -40°C~+100°C 605nm Amber Color 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Orange 605nm; 100mcd 0603; 30mA; 54mW Pd
LED, AEC-Q101, ORANGE, 100MCD, SMD, 0603; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-D12D8WT86CTR-ND | SML-D12D8WT86C | SML-D12D8WT86C | 06AC2524 |
| Product Name | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD | Led, Aec-Q101, Orange, 100Mcd, Smd, 0603; Led Colour Rohm |
| LED Package: | 0603 (1608 Metric) | |||
| LED Type | Orange | Amber Color | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | |
| Luminous Intensity | 100 milliCandela | 100 milliCandela | 100 milliCandela |