ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12D8WT86 SML-D12D8WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 084121-SML-D12D8WT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 084121-SML-D12D8WT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12D8WT86 - 084121-SML-D12D8WT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12D8WT86
084121-SML-D12D8WT86
LED Indication - Discrete - SML-D12D8WT86 084121-SML-D12D8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 084121-SML-D12D8WT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 084121-SML-D12D8WT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12D8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12D8WT86DKR-ND
LED Indication - Discrete 846-SML-D12D8WT86DKR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12D8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12D8WT86CT-ND
LED Indication - Discrete 846-SML-D12D8WT86CT-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12D8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12D8WT86TR-ND
LED Indication - Discrete 846-SML-D12D8WT86TR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED ORANGE DIFFUSED 0603 SMD - 687-SML-D12D8WT86 - Utmel Electronic Limited
Hong Kong, China
LED ORANGE DIFFUSED 0603 SMD
687-SML-D12D8WT86
LED ORANGE DIFFUSED 0603 SMD 687-SML-D12D8WT86
LED ORANGE DIFFUSED 0603 SMD

LED ORANGE DIFFUSED 0603 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12D8WT86
Standard LEDs - SMD SML-D12D8WT86
Standard LEDs - SMD SMD Orange 40-250 mcd

Standard LEDs - SMD SMD Orange 40-250 mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-D12D8WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-D12D8WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-D12D8WT86
20mA 100mcd 白色透镜 -40°C~+85°C 605nm Amber Color 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

20mA 100mcd 白色透镜 -40°C~+85°C 605nm Amber Color 54mW 2.2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Exceled, Orange, 605 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm - 72Y6392 - Newark, An Avnet Company
Chicago, IL, United States
Led, Exceled, Orange, 605 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
72Y6392
Led, Exceled, Orange, 605 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm 72Y6392
LED, EXCELED, Orange, 605 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, EXCELED, Orange, 605 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 084121-SML-D12D8WT86 846-SML-D12D8WT86DKR-ND 687-SML-D12D8WT86 SML-D12D8WT86 SML-D12D8WT86 72Y6392
Product Name LED Indication - Discrete - SML-D12D8WT86 LED Indication - Discrete LED ORANGE DIFFUSED 0603 SMD Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Exceled, Orange, 605 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
LED Type Orange; Orange Orange Orange; Orange Amber Color
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 605nm 605 nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details