ROHM Semiconductor USA, LLC LED Indication - Discrete SML-D12D1WT86

Description
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-D12D1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12D1WT86DKR-ND
LED Indication - Discrete SML-D12D1WT86DKR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12D1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12D1WT86CT-ND
LED Indication - Discrete SML-D12D1WT86CT-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12D1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-D12D1WT86TR-ND
LED Indication - Discrete SML-D12D1WT86TR-ND
Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-D12D1WT86 - 852692-SML-D12D1WT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12D1WT86
852692-SML-D12D1WT86
LED Indication - Discrete - SML-D12D1WT86 852692-SML-D12D1WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 852692-SML-D12D1WT86 Series: SML-D12 Features: LED Indication - Discrete Package: Reel - TR Family Name: SML-D12 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-D12D1WT86TR, SML-D12D1WT86CT, SML-D12D1WT86DKR, SML-D12D1WT86R, SML-D12D1WT86S

Manufacturer: Rohm Semiconductor
Win Source Part Number: 852692-SML-D12D1WT86
Series: SML-D12
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: SML-D12
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-D12D1WT86TR, SML-D12D1WT86CT, SML-D12D1WT86DKR, SML-D12D1WT86R, SML-D12D1WT86S

Buy Now Datasheet
Led, Orange, 100Mcd, 605Nm, 0603 Rohs Compliant Rohm - 30AJ7482 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 605Nm, 0603 Rohs Compliant Rohm
30AJ7482
Led, Orange, 100Mcd, 605Nm, 0603 Rohs Compliant Rohm 30AJ7482
LED, ORANGE, 100MCD, 605NM, 0603 ROHS COMPLIANT: YES

LED, ORANGE, 100MCD, 605NM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12D1WT86
Standard LEDs - SMD SML-D12D1WT86
Standard LEDs - SMD Orange 605nm 100mcd Vf 2.2V Pd 54mW

Standard LEDs - SMD Orange 605nm 100mcd Vf 2.2V Pd 54mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-D12D1WT86DKR-ND 852692-SML-D12D1WT86 30AJ7482 SML-D12D1WT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-D12D1WT86 Led, Orange, 100Mcd, 605Nm, 0603 Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-2780EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers