ROHM Semiconductor USA, LLC LED Indication - Discrete SML-A15YTT86

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-A15YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A15YTT86DKR-ND
LED Indication - Discrete 846-SML-A15YTT86DKR-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A15YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A15YTT86TR-ND
LED Indication - Discrete 846-SML-A15YTT86TR-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A15YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A15YTT86CT-ND
LED Indication - Discrete 846-SML-A15YTT86CT-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Led, Yellow, 280Mcd, 590Nm, 0605 Rohs Compliant Rohm - 30AJ7481 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 280Mcd, 590Nm, 0605 Rohs Compliant Rohm
30AJ7481
Led, Yellow, 280Mcd, 590Nm, 0605 Rohs Compliant Rohm 30AJ7481
LED, YELLOW, 280MCD, 590NM, 0605 ROHS COMPLIANT: YES

LED, YELLOW, 280MCD, 590NM, 0605 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-A15YTT86DKR-ND 30AJ7481
Product Name LED Indication - Discrete Led, Yellow, 280Mcd, 590Nm, 0605 Rohs Compliant Rohm
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - C4SMF-RJF-CT0W0BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
LED Color Lighting - XZCB25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details