ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12Y8TT86 SML-A12Y8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934298-SML-A12Y8TT86 Series: EXCELED™ Features: Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-A12Y8TT86P, SML-A12Y8TT86Q, SML-A12Y8TT86R, SML-A12Y8TT86S, SML-A12Y8TT86DKR, SML-A12Y8TT86CT, SML-A12Y8TT86-ND, SML-A12Y8TT86TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934298-SML-A12Y8TT86 Series: EXCELED™ Features: Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-A12Y8TT86P, SML-A12Y8TT86Q, SML-A12Y8TT86R, SML-A12Y8TT86S, SML-A12Y8TT86DKR, SML-A12Y8TT86CT, SML-A12Y8TT86-ND, SML-A12Y8TT86TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12Y8TT86
934298-SML-A12Y8TT86
LED Indication - Discrete - SML-A12Y8TT86 934298-SML-A12Y8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934298-SML-A12Y8TT86 Series: EXCELED™ Features: Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-A12Y8TT86P, SML-A12Y8TT86Q, SML-A12Y8TT86R, SML-A12Y8TT86S, SML-A12Y8TT86DKR, SML-A12Y8TT86CT, SML-A12Y8TT86-ND, SML-A12Y8TT86TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934298-SML-A12Y8TT86
Series: EXCELED™
Features: Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SML-A12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-A12Y8TT86P, SML-A12Y8TT86Q, SML-A12Y8TT86R, SML-A12Y8TT86S, SML-A12Y8TT86DKR, SML-A12Y8TT86CT, SML-A12Y8TT86-ND, SML-A12Y8TT86TR

Buy Now Datasheet
LED Indication - Discrete - SML-A12Y8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-A12Y8TT86CT-ND
LED Indication - Discrete SML-A12Y8TT86CT-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - SML-A12Y8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-A12Y8TT86DKR-ND
LED Indication - Discrete SML-A12Y8TT86DKR-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - SML-A12Y8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-A12Y8TT86TR-ND
LED Indication - Discrete SML-A12Y8TT86TR-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12Y8TT86
Standard LEDs - SMD SML-A12Y8TT86
Standard LEDs - SMD Yellow Side View 54mW 20mA 590nm

Standard LEDs - SMD Yellow Side View 54mW 20mA 590nm

Buy Now Datasheet
Led, Yellow, 63Mcd, 590Nm Rohs Compliant Rohm - 70AH6531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 63Mcd, 590Nm Rohs Compliant Rohm
70AH6531
Led, Yellow, 63Mcd, 590Nm Rohs Compliant Rohm 70AH6531
LED, YELLOW, 63MCD, 590NM ROHS COMPLIANT: YES

LED, YELLOW, 63MCD, 590NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934298-SML-A12Y8TT86 SML-A12Y8TT86CT-ND SML-A12Y8TT86 70AH6531
Product Name LED Indication - Discrete - SML-A12Y8TT86 LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 63Mcd, 590Nm Rohs Compliant Rohm
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details