ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12WTT86 JS SML-A12WTT86 JS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190986-SML-A12WTT86 JS Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190986-SML-A12WTT86 JS Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12WTT86 JS
190986-SML-A12WTT86 JS
LED Indication - Discrete - SML-A12WTT86 JS 190986-SML-A12WTT86 JS
Manufacturer: Rohm Semiconductor Win Source Part Number: 190986-SML-A12WTT86 JS Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190986-SML-A12WTT86 JS
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190986-SML-A12WTT86 JS
Product Name LED Indication - Discrete - SML-A12WTT86 JS
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 800 milliwatts
View Details