ROHM Semiconductor USA, LLC LED Indication - Discrete SML-A12V8TT86

Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1160-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1160-6-ND
LED Indication - Discrete 846-1160-6-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1160-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1160-1-ND
LED Indication - Discrete 846-1160-1-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1160-2-ND
LED Indication - Discrete 846-1160-2-ND
Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12V8TT86
1098459-SML-A12V8TT86
LED Indication - Discrete - SML-A12V8TT86 1098459-SML-A12V8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098459-SML-A12V8TT8 6 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098459-SML-A12V8TT86
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm - 70AH6530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm
70AH6530
Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm 70AH6530
LED, RED, 40MCD, 630NM ROHS COMPLIANT: YES

LED, RED, 40MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12V8TT86
Standard LEDs - SMD SML-A12V8TT86
Standard LEDs - SMD Red 54mW 20mA 630nm Side View

Standard LEDs - SMD Red 54mW 20mA 630nm Side View

Buy Now Datasheet
LED RED CLEAR 1611 SMD R/A - 687-SML-A12V8TT86 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 1611 SMD R/A
687-SML-A12V8TT86
LED RED CLEAR 1611 SMD R/A 687-SML-A12V8TT86
LED RED CLEAR 1611 SMD R/A

LED RED CLEAR 1611 SMD R/A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1160-6-ND 1098459-SML-A12V8TT86 70AH6530 SML-A12V8TT86 687-SML-A12V8TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-A12V8TT86 Led, Red, 40Mcd, 630Nm Rohs Compliant Rohm Standard LEDs - SMD LED RED CLEAR 1611 SMD R/A
LED Package: 2-SMD, No Lead 1.60mm Lx1.15mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 40 milliCandela 40 milliCandela
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details