ROHM Semiconductor USA, LLC LED Indication - Discrete SML-A12UTT86J

Description
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1173-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1173-6-ND
LED Indication - Discrete 846-1173-6-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1173-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1173-2-ND
LED Indication - Discrete 846-1173-2-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1173-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1173-1-ND
LED Indication - Discrete 846-1173-1-ND
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12UTT86J
Standard LEDs - SMD SML-A12UTT86J
Standard LEDs - SMD Chip LED, Side view, Red, ( D=620, IV=63mcd, IF=20mA, VF=2.2V, IF=20mA )

Standard LEDs - SMD Chip LED, Side view, Red, ( D=620, IV=63mcd, IF=20mA, VF=2.2V, IF=20mA )

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1173-6-ND SML-A12UTT86J
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Color Lighting - ASMT-MA00-AGHQ0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 586 nm (5860 Å)
View Details