ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12P8TT86 SML-A12P8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934294-SML-A12P8TT86 Series: EXCELED™ Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1158-1, 846-1158-2, SML-A12P8TT86M, 846-1158-6, SML-A12P8TT86J, SML-A12P8TT86K, SML-A12P8TT86L, SML-A12P8TT86-ND
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934294-SML-A12P8TT86 Series: EXCELED™ Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1158-1, 846-1158-2, SML-A12P8TT86M, 846-1158-6, SML-A12P8TT86J, SML-A12P8TT86K, SML-A12P8TT86L, SML-A12P8TT86-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12P8TT86
934294-SML-A12P8TT86
LED Indication - Discrete - SML-A12P8TT86 934294-SML-A12P8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934294-SML-A12P8TT86 Series: EXCELED™ Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1158-1, 846-1158-2, SML-A12P8TT86M, 846-1158-6, SML-A12P8TT86J, SML-A12P8TT86K, SML-A12P8TT86L, SML-A12P8TT86-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934294-SML-A12P8TT86
Series: EXCELED™
Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SML-A12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1158-1, 846-1158-2, SML-A12P8TT86M, 846-1158-6, SML-A12P8TT86J, SML-A12P8TT86K, SML-A12P8TT86L, SML-A12P8TT86-ND

Buy Now Datasheet
LED Indication - Discrete - 846-1158-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1158-1-ND
LED Indication - Discrete 846-1158-1-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1158-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1158-2-ND
LED Indication - Discrete 846-1158-2-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1158-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1158-6-ND
LED Indication - Discrete 846-1158-6-ND
Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 560nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12P8TT86
Standard LEDs - SMD SML-A12P8TT86
Standard LEDs - SMD Green Side View 54mW 20mA 560nm

Standard LEDs - SMD Green Side View 54mW 20mA 560nm

Buy Now Datasheet
Led, Green, 6.3Mcd, 560Nm Rohs Compliant Rohm - 70AH6528 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6.3Mcd, 560Nm Rohs Compliant Rohm
70AH6528
Led, Green, 6.3Mcd, 560Nm Rohs Compliant Rohm 70AH6528
LED, GREEN, 6.3MCD, 560NM ROHS COMPLIANT: YES

LED, GREEN, 6.3MCD, 560NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934294-SML-A12P8TT86 846-1158-1-ND SML-A12P8TT86 70AH6528
Product Name LED Indication - Discrete - SML-A12P8TT86 LED Indication - Discrete Standard LEDs - SMD Led, Green, 6.3Mcd, 560Nm Rohs Compliant Rohm
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers