ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12MTT86R SML-A12MTT86R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190983-SML-A12MTT86R Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190983-SML-A12MTT86R Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12MTT86R
190983-SML-A12MTT86R
LED Indication - Discrete - SML-A12MTT86R 190983-SML-A12MTT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 190983-SML-A12MTT86R Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190983-SML-A12MTT86R
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Yellow Green, 0.8Mm X 1.2Mm, 40Mcd, 570Nm; Led Color Rohm - 40P3290 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 0.8Mm X 1.2Mm, 40Mcd, 570Nm; Led Color Rohm
40P3290
Led, Yellow Green, 0.8Mm X 1.2Mm, 40Mcd, 570Nm; Led Color Rohm 40P3290
LED, YELLOW GREEN, 0.8MM X 1.2MM, 40MCD, 570NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, 0.8MM X 1.2MM, 40MCD, 570NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 190983-SML-A12MTT86R 40P3290
Product Name LED Indication - Discrete - SML-A12MTT86R Led, Yellow Green, 0.8Mm X 1.2Mm, 40Mcd, 570Nm; Led Color Rohm
LED Type Green; Green Yellow; Green; Yellow Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
E3P Green LED Module - MD-HK-P3-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details