ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12MTT86 SML-A12MTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 083987-SML-A12MTT86 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 083987-SML-A12MTT86 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12MTT86
083987-SML-A12MTT86
LED Indication - Discrete - SML-A12MTT86 083987-SML-A12MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 083987-SML-A12MTT86 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 083987-SML-A12MTT86
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A12MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A12MTT86DKR-ND
LED Indication - Discrete 846-SML-A12MTT86DKR-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A12MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A12MTT86CT-ND
LED Indication - Discrete 846-SML-A12MTT86CT-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A12MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A12MTT86TR-ND
LED Indication - Discrete 846-SML-A12MTT86TR-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12MTT86
Standard LEDs - SMD SML-A12MTT86
Standard LEDs - SMD GREEN .55MM THICK SMD SIDE VIEW

Standard LEDs - SMD GREEN .55MM THICK SMD SIDE VIEW

Buy Now Datasheet
Led, Yellow Green, 40Mcd, 570Nm Rohs Compliant Rohm - 70AH6526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 40Mcd, 570Nm Rohs Compliant Rohm
70AH6526
Led, Yellow Green, 40Mcd, 570Nm Rohs Compliant Rohm 70AH6526
LED, YELLOW GREEN, 40MCD, 570NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 40MCD, 570NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 083987-SML-A12MTT86 846-SML-A12MTT86DKR-ND SML-A12MTT86 70AH6526
Product Name LED Indication - Discrete - SML-A12MTT86 LED Indication - Discrete Standard LEDs - SMD Led, Yellow Green, 40Mcd, 570Nm Rohs Compliant Rohm
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details