ROHM Semiconductor USA, LLC LED Indication - Discrete SML-A12DTT86

Description
Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-A12DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A12DTT86CT-ND
LED Indication - Discrete 846-SML-A12DTT86CT-ND
Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead

Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML-A12DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-A12DTT86TR-ND
LED Indication - Discrete 846-SML-A12DTT86TR-ND
Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead

Orange 606nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12DTT86
1098458-SML-A12DTT86
LED Indication - Discrete - SML-A12DTT86 1098458-SML-A12DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098458-SML-A12DTT86 Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098458-SML-A12DTT86
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 606nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-A12DTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-A12DTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-A12DTT86
20mA 100mcd 无色透明透镜 606nm Orange 2V SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

20mA 100mcd 无色透明透镜 606nm Orange 2V SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Orange, 100Mcd, 611Nm, Smd; Led Color Rohm - 40P3289 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 611Nm, Smd; Led Color Rohm
40P3289
Led, Orange, 100Mcd, 611Nm, Smd; Led Color Rohm 40P3289
LED, ORANGE, 100MCD, 611NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 100MCD, 611NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:611nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12DTT86
Standard LEDs - SMD SML-A12DTT86
Standard LEDs - SMD 611NM ORN WTR CLR

Standard LEDs - SMD 611NM ORN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-A12DTT86CT-ND 1098458-SML-A12DTT86 SML-A12DTT86 40P3289 SML-A12DTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-A12DTT86 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Orange, 100Mcd, 611Nm, Smd; Led Color Rohm Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange Orange; Orange Orange; Orange Orange; Orange
Peak Wavelength 606 nm (6060 Å) 606 nm (6060 Å) 606 nm (6060 Å) 611 nm (6110 Å)
Luminous Intensity 100 milliCandela 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X1.0MM RA. GREEN SMD LED - APA3010CGCK-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
3 suppliers