Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Win Source Part Number: 1241668-SML-A12D8TT8
Category: Optoelectronics>LED Indication - Discrete
Series: EXCELED™
Color: Orange
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.65mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 1611(0605)
Dimension: 1.60mm L x 1.15mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.55mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-A12D8TT86R,846-1
Base Product Number: SML-A12
LED, ORANGE, 605NM, 100MCD, 0605 ROHS COMPLIANT: YES
Standard LEDs - SMD Orange Side View 54mW 20mA 605nm
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1156-2-ND | 1241668-SML-A12D8TT86 | 31AK5951 | SML-A12D8TT86 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Orange, 605Nm, 100Mcd, 0605 Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | |||
| LED Type | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | ||
| Luminous Intensity | 100 milliCandela |