ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A10MTT86N SML-A10MTT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838210-SML-A10MTT86N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838210-SML-A10MTT86N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A10MTT86N
838210-SML-A10MTT86N
LED Indication - Discrete - SML-A10MTT86N 838210-SML-A10MTT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 838210-SML-A10MTT86N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838210-SML-A10MTT86N
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838210-SML-A10MTT86N
Product Name LED Indication - Discrete - SML-A10MTT86N
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details