ROHM Semiconductor USA, LLC LED Indication - Discrete SML-825MVWT86

Description
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-825MVWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-825MVWT86CT-ND
LED Indication - Discrete 846-SML-825MVWT86CT-ND
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-825MVWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-825MVWT86TR-ND
LED Indication - Discrete 846-SML-825MVWT86TR-ND
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-825MVWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-825MVWT86DKR-ND
LED Indication - Discrete 846-SML-825MVWT86DKR-ND
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-825MVWT86
896154-SML-825MVWT86
LED Indication - Discrete - SML-825MVWT86 896154-SML-825MVWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896154-SML-825MVWT86 Series: SML-825x Features: Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, Bottom Entry Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 846-SML-825MVWT86DKR , 846-SML-825MVWT86CT, 846-SML-825MVWT86TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896154-SML-825MVWT86
Series: SML-825x
Features: Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, Bottom Entry
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 846-SML-825MVWT86DKR, 846-SML-825MVWT86CT, 846-SML-825MVWT86TR

Buy Now Datasheet
Led, Red/yel Grn, 63/63Mcd, 1305; Led Colour Rohm - 68AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/yel Grn, 63/63Mcd, 1305; Led Colour Rohm
68AC5526
Led, Red/yel Grn, 63/63Mcd, 1305; Led Colour Rohm 68AC5526
LED, RED/YEL GRN, 63/63MCD, 1305; LED Colour:Red, Yellow Green; LED Mounting:SMD - Reverse Mount; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, YG 20mA; Luminous Intensity / Colour:R 63mcd, YGRoHS Compliant: Yes

LED, RED/YEL GRN, 63/63MCD, 1305; LED Colour:Red, Yellow Green; LED Mounting:SMD - Reverse Mount; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, YG 20mA; Luminous Intensity / Colour:R 63mcd, YGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-825MVWT86CT-ND 896154-SML-825MVWT86 68AC5526
Product Name LED Indication - Discrete LED Indication - Discrete - SML-825MVWT86 Led, Red/yel Grn, 63/63Mcd, 1305; Led Colour Rohm
LED Package: 0805 (2012 Metric)
LED Type Red; Yellow; Green Red; Yellow; Green
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA4040ZGKZCT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details