ROHM Semiconductor USA, LLC LED Indication - Discrete SML-822MV8WT86

Description
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2.2V Red, 2.2V Yellow-Green 1305 (3412 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2.2V Red, 2.2V Yellow-Green 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-822MV8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-822MV8WT86TR-ND
LED Indication - Discrete 846-SML-822MV8WT86TR-ND
Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2.2V Red, 2.2V Yellow-Green 1305 (3412 Metric)

Red, Yellow-Green 630nm Red, 572nm Yellow-Green LED Indication - Discrete 2.2V Red, 2.2V Yellow-Green 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-822MV8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-822MV8WT86DKR-ND
LED Indication - Discrete 846-SML-822MV8WT86DKR-ND
LED RED/YLW-GRN 1305 SMD

LED RED/YLW-GRN 1305 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-822MV8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-822MV8WT86CT-ND
LED Indication - Discrete 846-SML-822MV8WT86CT-ND
LED RED/YLW-GRN 1305 SMD

LED RED/YLW-GRN 1305 SMD

Buy Now Datasheet
Led, Red/yel Grn, 30/25Mcd, 1305; Led Colour Rohm - 68AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/yel Grn, 30/25Mcd, 1305; Led Colour Rohm
68AC5525
Led, Red/yel Grn, 30/25Mcd, 1305; Led Colour Rohm 68AC5525
LED, RED/YEL GRN, 30/25MCD, 1305; LED Colour:Red, Yellow Green; LED Mounting:SMD - Reverse Mount; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, YG 20mA; Luminous Intensity / Colour:R 30mcd, YGRoHS Compliant: Yes

LED, RED/YEL GRN, 30/25MCD, 1305; LED Colour:Red, Yellow Green; LED Mounting:SMD - Reverse Mount; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, YG 20mA; Luminous Intensity / Colour:R 30mcd, YGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-822MV8WT86TR-ND 68AC5525
Product Name LED Indication - Discrete Led, Red/yel Grn, 30/25Mcd, 1305; Led Colour Rohm
LED Package: 1305 (3412 Metric)
LED Type Red; Yellow; Green Red; Yellow; Green
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details