ROHM Semiconductor USA, LLC LEDs SML-812MTT86

Description
LED Green 570nm Reverse Mount Clear 1305
Request a Quote Datasheet
Description
LED Green 570nm Reverse Mount Clear 1305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7008004 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 570nm Reverse Mount Clear 1305

LED Green 570nm Reverse Mount Clear 1305

Supplier's Site
LEDs - 7008004P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 570nm Reverse Mount Clear 1305

LED Green 570nm Reverse Mount Clear 1305

Supplier's Site
LEDs - 1690567 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 570nm Reverse Mount Clear 1305

LED Green 570nm Reverse Mount Clear 1305

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SML-812MTT86
1098456-SML-812MTT86
LED Indication - Discrete - SML-812MTT86 1098456-SML-812MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098456-SML-812MTT86 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 1.15mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3412(1305) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098456-SML-812MTT86
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 1.15mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3412(1305)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-812MTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-812MTT86TR-ND
LED Indication - Discrete 846-SML-812MTT86TR-ND
Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-812MTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-812MTT86DKR-ND
LED Indication - Discrete 846-SML-812MTT86DKR-ND
Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-812MTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-812MTT86CT-ND
LED Indication - Discrete 846-SML-812MTT86CT-ND
Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Green 572nm LED Indication - Discrete 2.1V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-812MTT86
Standard LEDs - SMD SML-812MTT86
Standard LEDs - SMD REVERSE MT GREEN HIGH BRIGHT

Standard LEDs - SMD REVERSE MT GREEN HIGH BRIGHT

Buy Now Datasheet
Led, Sml-81, Yellow Green, 572 Nm, 2.1 V, 20 Ma, 40 Mcd Rohs Compliant Rohm - 72Y6425 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-81, Yellow Green, 572 Nm, 2.1 V, 20 Ma, 40 Mcd Rohs Compliant Rohm
72Y6425
Led, Sml-81, Yellow Green, 572 Nm, 2.1 V, 20 Ma, 40 Mcd Rohs Compliant Rohm 72Y6425
LED, SML-81, Yellow Green, 572 nm, 2.1 V, 20 mA, 40 mcd RoHS Compliant: Yes

LED, SML-81, Yellow Green, 572 nm, 2.1 V, 20 mA, 40 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7008004 7008004P 1098456-SML-812MTT86 846-SML-812MTT86TR-ND SML-812MTT86 72Y6425
Product Name LEDs LEDs LED Indication - Discrete - SML-812MTT86 LED Indication - Discrete Standard LEDs - SMD Led, Sml-81, Yellow Green, 572 Nm, 2.1 V, 20 Ma, 40 Mcd Rohs Compliant Rohm
LED Package: 3.4 x 1.25 x 1.1mm 1305 (3412 Metric)
LED Type Green; Clear Green; Green Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details