ROHM Semiconductor USA, LLC LED Indication - Discrete SML-811WTT86C

Description
Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-811WTT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811WTT86CCT-ND
LED Indication - Discrete SML-811WTT86CCT-ND
Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-811WTT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811WTT86CTR-ND
LED Indication - Discrete SML-811WTT86CTR-ND
Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Yellow 590nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-811WTT86C
Standard LEDs - SMD SML-811WTT86C
Standard LEDs - SMD Yel 590nm 28mcd 1.95V; 10mA; 1305

Standard LEDs - SMD Yel 590nm 28mcd 1.95V; 10mA; 1305

Buy Now Datasheet
Chip Led, Aec-Q101, Yellow, 28Mcd, 1305; Led Colour Rohm - 47AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Yellow, 28Mcd, 1305; Led Colour Rohm
47AC1633
Chip Led, Aec-Q101, Yellow, 28Mcd, 1305; Led Colour Rohm 47AC1633
CHIP LED, AEC-Q101, YELLOW, 28MCD, 1305; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:590nm; Luminous Intensity:28mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, YELLOW, 28MCD, 1305; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:590nm; Luminous Intensity:28mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-811WTT86CCT-ND SML-811WTT86C 47AC1633
Product Name LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Yellow, 28Mcd, 1305; Led Colour Rohm
LED Package: 1305 (3412 Metric)
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 28 milliCandela 28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details