ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-811WTT86AAM SML-811WTT86AAM

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756696-SML-811WTT86A AM Manufacturer Homepage: www.rohm.com Reference Date Code: 0916+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756696-SML-811WTT86A AM Manufacturer Homepage: www.rohm.com Reference Date Code: 0916+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-811WTT86AAM
756696-SML-811WTT86AAM
LED Indication - Discrete - SML-811WTT86AAM 756696-SML-811WTT86AAM
Manufacturer: Rohm Semiconductor Win Source Part Number: 756696-SML-811WTT86A AM Manufacturer Homepage: www.rohm.com Reference Date Code: 0916+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 756696-SML-811WTT86AAM
Manufacturer Homepage: www.rohm.com
Reference Date Code: 0916+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 756696-SML-811WTT86AAM
Product Name LED Indication - Discrete - SML-811WTT86AAM
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details