ROHM Semiconductor USA, LLC LED Indication - Discrete SML-811VTT86C

Description
Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote
Description
Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SML-811DT(C) is a red chip LED that is AEC-Q101 qualified, making it suitable for automotive applications. It features a luminous intensity of 22.4 millicandela (mcd) and operates at a forward current of 10 mA with a typical forward voltage of 1.95 V. The LED has a dominant wavelength of approximately 630 nm, which falls within the red spectrum. It is packaged in a compact 3412 (1305) size, measuring 3.4 mm x 1.25 mm with a thickness of 1.1 mm. The device is RoHS compliant, ensuring it meets environmental regulations. This LED is designed for surface mount applications and is suitable for various lighting and indicator purposes in electronic devices.

Datasheet Summary
Powered by GS/AI

The SML-811DT(C) is a red chip LED that is AEC-Q101 qualified, making it suitable for automotive applications. It features a luminous intensity of 22.4 millicandela (mcd) and operates at a forward current of 10 mA with a typical forward voltage of 1.95 V. The LED has a dominant wavelength of approximately 630 nm, which falls within the red spectrum. It is packaged in a compact 3412 (1305) size, measuring 3.4 mm x 1.25 mm with a thickness of 1.1 mm. The device is RoHS compliant, ensuring it meets environmental regulations. This LED is designed for surface mount applications and is suitable for various lighting and indicator purposes in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-811VTT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811VTT86CCT-ND
LED Indication - Discrete SML-811VTT86CCT-ND
Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-811VTT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811VTT86CDKR-ND
LED Indication - Discrete SML-811VTT86CDKR-ND
Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-811VTT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811VTT86CTR-ND
LED Indication - Discrete SML-811VTT86CTR-ND
Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Red 630nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-811VTT86C
Standard LEDs - SMD SML-811VTT86C
Standard LEDs - SMD Red 630nm 22mcd 1.95V; 10mA; 1305

Standard LEDs - SMD Red 630nm 22mcd 1.95V; 10mA; 1305

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm - 47AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm
47AC1632
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm 47AC1632
CHIP LED, AEC-Q101, RED, 22.4MCD, 1305; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 22.4MCD, 1305; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-811VTT86CCT-ND SML-811VTT86C 47AC1632
Product Name LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm
LED Package: 1305 (3412 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 22.4 milliCandela 22.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details