ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-811UTT86C

Description
Win Source Part Number: 1241686-SML-811UTT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-811 Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 10mA Wavelength - Dominant: 620nm Height (Max): 1.20mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1305 (3412 Metric) Supplier Device Package: 3412 (1305) Dimension: 3.40mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-811UTT86CCT,SML- 811UTT86CAM,SML-811U TT86CAL,SML-811UTT86 CTR,SML-811UTT86CAN, SML-811UTT86CDKR,SML -811UTT86CAI,SML-811 UTT86CAH,SML-811UTT8 6CAK,SML-811UTT86CAJ Base Product Number: SML-811
Request a Quote Datasheet
Description
Win Source Part Number: 1241686-SML-811UTT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-811 Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 10mA Wavelength - Dominant: 620nm Height (Max): 1.20mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1305 (3412 Metric) Supplier Device Package: 3412 (1305) Dimension: 3.40mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-811UTT86CCT,SML- 811UTT86CAM,SML-811U TT86CAL,SML-811UTT86 CTR,SML-811UTT86CAN, SML-811UTT86CDKR,SML -811UTT86CAI,SML-811 UTT86CAH,SML-811UTT8 6CAK,SML-811UTT86CAJ Base Product Number: SML-811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241686-SML-811UTT86C
Optoelectronics - LED Indication - Discrete 1241686-SML-811UTT86C
Win Source Part Number: 1241686-SML-811UTT86 C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-811 Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 10mA Wavelength - Dominant: 620nm Height (Max): 1.20mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 1305 (3412 Metric) Supplier Device Package: 3412 (1305) Dimension: 3.40mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-811UTT86CCT,SML- 811UTT86CAM,SML-811U TT86CAL,SML-811UTT86 CTR,SML-811UTT86CAN, SML-811UTT86CDKR,SML -811UTT86CAI,SML-811 UTT86CAH,SML-811UTT8 6CAK,SML-811UTT86CAJ Base Product Number: SML-811

Win Source Part Number: 1241686-SML-811UTT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-811
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22.4mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 10mA
Wavelength - Dominant: 620nm
Height (Max): 1.20mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 1305 (3412 Metric)
Supplier Device Package: 3412 (1305)
Dimension: 3.40mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.25mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-811UTT86CCT,SML-811UTT86CAM,SML-811UTT86CAL,SML-811UTT86CTR,SML-811UTT86CAN,SML-811UTT86CDKR,SML-811UTT86CAI,SML-811UTT86CAH,SML-811UTT86CAK,SML-811UTT86CAJ
Base Product Number: SML-811

Buy Now Datasheet
LED Indication - Discrete - SML-811UTT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811UTT86CTR-ND
LED Indication - Discrete SML-811UTT86CTR-ND
Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-811UTT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-811UTT86CCT-ND
LED Indication - Discrete SML-811UTT86CCT-ND
Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Red 620nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED RED CLEAR 3412 SMD - 687-SML-811UTT86C - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 3412 SMD
687-SML-811UTT86C
LED RED CLEAR 3412 SMD 687-SML-811UTT86C
LED RED CLEAR 3412 SMD

LED RED CLEAR 3412 SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-811UTT86C
Standard LEDs - SMD SML-811UTT86C
Standard LEDs - SMD Red 620nm 22.4mcd 1.95V; 10mA; 1305

Standard LEDs - SMD Red 620nm 22.4mcd 1.95V; 10mA; 1305

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm - 47AC1631 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm
47AC1631
Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm 47AC1631
CHIP LED, AEC-Q101, RED, 22.4MCD, 1305; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:620nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 22.4MCD, 1305; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:620nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241686-SML-811UTT86C SML-811UTT86CTR-ND 687-SML-811UTT86C SML-811UTT86C 47AC1631
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED RED CLEAR 3412 SMD Standard LEDs - SMD Chip Led, Aec-Q101, Red, 22.4Mcd, 1305; Led Colour Rohm
LED Type Red; Red Red Red; Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 1.95 volts 1.95 volts 1.95 volts 1.95 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details