ROHM Semiconductor USA, LLC Standard LEDs - SMD SML-811UTT86A

Description
Standard LEDs - SMD REVERSE MT RED LOW CURRENT
Datasheet
Description
Standard LEDs - SMD REVERSE MT RED LOW CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-811UTT86A
Standard LEDs - SMD SML-811UTT86A
Standard LEDs - SMD REVERSE MT RED LOW CURRENT

Standard LEDs - SMD REVERSE MT RED LOW CURRENT

Buy Now Datasheet
Led, Red, 1.2Mm X 1.25Mm, 22.4Mcd, 625Nm; Led Color Rohm - 74M4566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.2Mm X 1.25Mm, 22.4Mcd, 625Nm; Led Color Rohm
74M4566
Led, Red, 1.2Mm X 1.25Mm, 22.4Mcd, 625Nm; Led Color Rohm 74M4566
LED, RED, 1.2MM X 1.25MM, 22.4MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 1.25mm; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:625nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

LED, RED, 1.2MM X 1.25MM, 22.4MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 1.25mm; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:625nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 22.4Mcd, 620Nm, 3412; Led Colour Rohm - 81Y4131 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 22.4Mcd, 620Nm, 3412; Led Colour Rohm
81Y4131
Led, Red, 22.4Mcd, 620Nm, 3412; Led Colour Rohm 81Y4131
LED, RED, 22.4MCD, 620NM, 3412; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:620nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 22.4MCD, 620NM, 3412; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:620nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-811UTT86A 74M4566 81Y4131
Product Name Standard LEDs - SMD Led, Red, 1.2Mm X 1.25Mm, 22.4Mcd, 625Nm; Led Color Rohm Led, Red, 22.4Mcd, 620Nm, 3412; Led Colour Rohm
LED Package: 1.2mm x 1.25mm
LED Type Red; Red Red
Peak Wavelength 625 nm (6250 Å) 620 nm (6200 Å)
Luminous Intensity 22.4 milliCandela 22.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
LED Indication - Discrete - 67-2234-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers