ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-811DTT86AAL SML-811DTT86AAL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838209-SML-811DTT86A AL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838209-SML-811DTT86A AL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-811DTT86AAL
838209-SML-811DTT86AAL
LED Indication - Discrete - SML-811DTT86AAL 838209-SML-811DTT86AAL
Manufacturer: Rohm Semiconductor Win Source Part Number: 838209-SML-811DTT86A AL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838209-SML-811DTT86AAL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838209-SML-811DTT86AAL
Product Name LED Indication - Discrete - SML-811DTT86AAL
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details