ROHM Semiconductor USA, LLC LED Indication - Discrete SML-811DTT86

Description
Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-811DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-811DTT86TR-ND
LED Indication - Discrete 846-SML-811DTT86TR-ND
Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-811DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-811DTT86CT-ND
LED Indication - Discrete 846-SML-811DTT86CT-ND
Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-811DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-811DTT86DKR-ND
LED Indication - Discrete 846-SML-811DTT86DKR-ND
Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.95V 1305 (3412 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331872-SML-811DTT86 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331872-SML-811DTT86
Optoelectronics - LED Indication - Discrete 1331872-SML-811DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331872-SML-811DTT86 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 3.40mm L x 1.25mm W Standard Package: 3,000 Mounting: Surface Mount, Bottom Entry Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 10mA Wavelength - Dominant: 605nm Height (Max): 1.20mm Supplier Device Package: 3412(1305) Case / Package: 1305 (3412 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.25mm x 1.20mm ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-811DTT86AAN,SML- 811DTT86AAM,511-1320 -6,846-SML-811DTT86T R,SML-811DTT86AAH,SM L-811DTT86AAJ,SML-81 1DTT86AAI,SML-811DTT 86AAL,SML-811DTT86AA K,511-1320-2-ND,511- 1320-1-ND,846-SML-81 1DTT86CT,SML-811DTT8 6A,SML811DTT86,SML-8 11DTT86A-ND,511-1320 -6-ND,846-SML-811DTT 86DKR,511-1320-2,511 -1320-1 Base Product Number: SML-811 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331872-SML-811DTT86
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 3.40mm L x 1.25mm W
Standard Package: 3,000
Mounting: Surface Mount, Bottom Entry
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22.4mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 10mA
Wavelength - Dominant: 605nm
Height (Max): 1.20mm
Supplier Device Package: 3412(1305)
Case / Package: 1305 (3412 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.25mm x 1.20mm
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: SML-811DTT86AAN,SML-811DTT86AAM,511-1320-6,846-SML-811DTT86TR,SML-811DTT86AAH,SML-811DTT86AAJ,SML-811DTT86AAI,SML-811DTT86AAL,SML-811DTT86AAK,511-1320-2-ND,511-1320-1-ND,846-SML-811DTT86CT,SML-811DTT86A,SML811DTT86,SML-811DTT86A-ND,511-1320-6-ND,846-SML-811DTT86DKR,511-1320-2,511-1320-1
Base Product Number: SML-811
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-811DTT86TR-ND 1331872-SML-811DTT86
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1305 (3412 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 22.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XCMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details