ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-521MDWT86 SML-521MDWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029397-SML-521MDWT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Orange Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 611nm Orange Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029397-SML-521MDWT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Orange Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 611nm Orange Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-521MDWT86
029397-SML-521MDWT86
LED Indication - Discrete - SML-521MDWT86 029397-SML-521MDWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029397-SML-521MDWT86 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Orange Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Orange Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 570nm Green, 611nm Orange Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029397-SML-521MDWT86
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 1.9V Orange
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 16mcd Green, 63mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm
Current - Test: 20mA Green, 20mA Orange
Wavelength - Peak: 570nm Green, 611nm Orange
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1315 (0605)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MDWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MDWT86DKR-ND
LED Indication - Discrete 846-SML-521MDWT86DKR-ND
Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MDWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MDWT86TR-ND
LED Indication - Discrete 846-SML-521MDWT86TR-ND
Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MDWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MDWT86CT-ND
LED Indication - Discrete 846-SML-521MDWT86CT-ND
Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 1.9V Orange 0605 (1513 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-521MDWT86
Standard LEDs - SMD SML-521MDWT86
Standard LEDs - SMD 1.5X1.3MM GRN/ORN WHT/DF

Standard LEDs - SMD 1.5X1.3MM GRN/ORN WHT/DF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029397-SML-521MDWT86 846-SML-521MDWT86DKR-ND SML-521MDWT86
Product Name LED Indication - Discrete - SML-521MDWT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Green; Multi-Colored; Green, Orange Orange; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 570 to 611 nm (5700 to 6110 Å)
Forward Voltage 2.2 volts 1.9 to 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Forward Voltage 2.1 volts
View Details