ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SML-512WWT86S SML-512WWT86S

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094461-SML-512WWT86 S Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SML-512WWT86SSML-512 WWT86 S; SML-512WWT86-S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094461-SML-512WWT86 S Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SML-512WWT86SSML-512 WWT86 S; SML-512WWT86-S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SML-512WWT86S - 1094461-SML-512WWT86S - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SML-512WWT86S
1094461-SML-512WWT86S
Optics - LEDs - Light Pipes - SML-512WWT86S 1094461-SML-512WWT86S
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094461-SML-512WWT86 S Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SML-512WWT86SSML-512 WWT86 S; SML-512WWT86-S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094461-SML-512WWT86S
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): SML-512WWT86SSML-512WWT86 S; SML-512WWT86-S;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1094461-SML-512WWT86S
Product Name Optics - LEDs - Light Pipes - SML-512WWT86S
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details