ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-512UW SML-512UW

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252014-SML-512UW Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252014-SML-512UW Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512UW
1252014-SML-512UW
LED Indication - Discrete - SML-512UW 1252014-SML-512UW
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252014-SML-512UW Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1252014-SML-512UW
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1252014-SML-512UW
Product Name LED Indication - Discrete - SML-512UW
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 3 volts
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details