ROHM Semiconductor USA, LLC LED Indication - Discrete SML-512PWT86A

Description
Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-512PWT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512PWT86ADKR-ND
LED Indication - Discrete 846-SML-512PWT86ADKR-ND
Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-512PWT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512PWT86ATR-ND
LED Indication - Discrete 846-SML-512PWT86ATR-ND
Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-512PWT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512PWT86ACT-ND
LED Indication - Discrete 846-SML-512PWT86ACT-ND
Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512PWT86A
1098452-SML-512PWT86A
LED Indication - Discrete - SML-512PWT86A 1098452-SML-512PWT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098452-SML-512PWT86 A Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 560nm Wavelength - Peak: 563nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098452-SML-512PWT86A
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Wavelength - Peak: 563nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-512PWT86A
Standard LEDs - SMD SML-512PWT86A
Standard LEDs - SMD HIGH BRIGHT - GREEN 65mW 25mA 2.1V

Standard LEDs - SMD HIGH BRIGHT - GREEN 65mW 25mA 2.1V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-512PWT86ADKR-ND 1098452-SML-512PWT86A SML-512PWT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-512PWT86A Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 563 nm (5630 Å) 560 nm (5600 Å)
Luminous Intensity 14 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 1497-1280-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
OSLON® Square LED - GW CSSRM1.CC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details