ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-512PWT86 SML-512PWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756694-SML-512PWT86 Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756694-SML-512PWT86 Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512PWT86
756694-SML-512PWT86
LED Indication - Discrete - SML-512PWT86 756694-SML-512PWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 756694-SML-512PWT86 Manufacturer Homepage: www.rohm.com Reference case: LED Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 756694-SML-512PWT86
Manufacturer Homepage: www.rohm.com
Reference case: LED
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 756694-SML-512PWT86
Product Name LED Indication - Discrete - SML-512PWT86
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details