ROHM Semiconductor USA, LLC Led, Yellow Green, 1.6Mm X 0.8Mm, 40Mcd, 575Nm; Led Color Rohm SML-512MWT86R

Description
LED, YELLOW GREEN, 1.6MM X 0.8MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW GREEN, 1.6MM X 0.8MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, 1.6Mm X 0.8Mm, 40Mcd, 575Nm; Led Color Rohm - 40P3332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.6Mm X 0.8Mm, 40Mcd, 575Nm; Led Color Rohm
40P3332
Led, Yellow Green, 1.6Mm X 0.8Mm, 40Mcd, 575Nm; Led Color Rohm 40P3332
LED, YELLOW GREEN, 1.6MM X 0.8MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, 1.6MM X 0.8MM, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40P3332
Product Name Led, Yellow Green, 1.6Mm X 0.8Mm, 40Mcd, 575Nm; Led Color Rohm
LED Package: 1.6mm x 0.8mm
LED Type Yellow; Green; Yellow Green
Peak Wavelength 575 nm (5750 Å)
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details