ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-512DWT86 SML-512DWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029393-SML-512DWT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029393-SML-512DWT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512DWT86
029393-SML-512DWT86
LED Indication - Discrete - SML-512DWT86 029393-SML-512DWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029393-SML-512DWT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029393-SML-512DWT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 606nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-512DWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512DWT86DKR-ND
LED Indication - Discrete 846-SML-512DWT86DKR-ND
Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-512DWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512DWT86TR-ND
LED Indication - Discrete 846-SML-512DWT86TR-ND
Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-512DWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-512DWT86CT-ND
LED Indication - Discrete 846-SML-512DWT86CT-ND
Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 606nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-512DWT86
Standard LEDs - SMD SML-512DWT86
Standard LEDs - SMD ORANGE HIGH BRIGHT SMD 0.55MM THICK

Standard LEDs - SMD ORANGE HIGH BRIGHT SMD 0.55MM THICK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029393-SML-512DWT86 846-SML-512DWT86DKR-ND SML-512DWT86
Product Name LED Indication - Discrete - SML-512DWT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 606 nm (6060 Å) 606 nm (6060 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details