ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-511WWT86 SML-511WWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115068-SML-511WWT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115068-SML-511WWT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-511WWT86
115068-SML-511WWT86
LED Indication - Discrete - SML-511WWT86 115068-SML-511WWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 115068-SML-511WWT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115068-SML-511WWT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-511WWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511WWT86CT-ND
LED Indication - Discrete 846-SML-511WWT86CT-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-511WWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511WWT86TR-ND
LED Indication - Discrete 846-SML-511WWT86TR-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-511WWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511WWT86DKR-ND
LED Indication - Discrete 846-SML-511WWT86DKR-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-511WWT86
Standard LEDs - SMD SML-511WWT86
Standard LEDs - SMD YELLOW HIGH BRIGHT SMD 0.55MM THICK

Standard LEDs - SMD YELLOW HIGH BRIGHT SMD 0.55MM THICK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 115068-SML-511WWT86 846-SML-511WWT86CT-ND SML-511WWT86
Product Name LED Indication - Discrete - SML-511WWT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details