ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-510MWT86N SML-510MWT86N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 716292-SML-510MWT86N Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+/06+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 716292-SML-510MWT86N Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+/06+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-510MWT86N - 716292-SML-510MWT86N - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-510MWT86N
716292-SML-510MWT86N
LED Indication - Discrete - SML-510MWT86N 716292-SML-510MWT86N
Manufacturer: Rohm Semiconductor Win Source Part Number: 716292-SML-510MWT86N Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+/06+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 716292-SML-510MWT86N
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 05+/06+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 716292-SML-510MWT86N
Product Name LED Indication - Discrete - SML-510MWT86N
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details