ROHM Semiconductor USA, LLC LED Indication - Discrete SML-510MWT86

Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-510MWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-510MWT86DKR-ND
LED Indication - Discrete 846-SML-510MWT86DKR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-510MWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-510MWT86CT-ND
LED Indication - Discrete 846-SML-510MWT86CT-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-510MWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-510MWT86TR-ND
LED Indication - Discrete 846-SML-510MWT86TR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-510MWT86
029392-SML-510MWT86
LED Indication - Discrete - SML-510MWT86 029392-SML-510MWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029392-SML-510MWT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029392-SML-510MWT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-510MWT86
Standard LEDs - SMD SML-510MWT86
Standard LEDs - SMD GREEN HIGH BRIGHT SMD 0.55MM THICK

Standard LEDs - SMD GREEN HIGH BRIGHT SMD 0.55MM THICK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-510MWT86DKR-ND 029392-SML-510MWT86 SML-510MWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-510MWT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details