ROHM Semiconductor USA, LLC LED Indication - Discrete SML-412MWT86

Description
Green LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-412MWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-412MWT86TR-ND
LED Indication - Discrete 846-SML-412MWT86TR-ND
Green LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-412MWT86
896126-SML-412MWT86
LED Indication - Discrete - SML-412MWT86 896126-SML-412MWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896126-SML-412MWT86 Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: SML-412 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-412MWT86R, SML412MWT86, 511-1307-2, SML-412MWT86N, SML-412MWT86Q, SML-412MWT86P, 511-1307-1, 511-1307-6

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896126-SML-412MWT86
Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-412
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-412MWT86R, SML412MWT86, 511-1307-2, SML-412MWT86N, SML-412MWT86Q, SML-412MWT86P, 511-1307-1, 511-1307-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-412MWT86TR-ND 896126-SML-412MWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-412MWT86
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Small chip LED with reflector - SML-M13DT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details