ROHM Semiconductor USA, LLC LED Indication - Discrete SML-410MWT86

Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1149-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1149-2-ND
LED Indication - Discrete 846-1149-2-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-410MWT86
109781-SML-410MWT86
LED Indication - Discrete - SML-410MWT86 109781-SML-410MWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 109781-SML-410MWT86 Packaging: Cut Reel Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 0.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109781-SML-410MWT86
Packaging: Cut Reel
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 0.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1149-2-ND 109781-SML-410MWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-410MWT86
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers