ROHM Semiconductor USA, LLC Led, Red, 0.8Mm X 1.2Mm, 2.5Mcd, 625Nm; Led Color Rohm SML-311UTT86K

Description
LED, RED, 0.8MM X 1.2MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 2.5Mcd, 625Nm; Led Color Rohm - 40P3325 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 2.5Mcd, 625Nm; Led Color Rohm
40P3325
Led, Red, 0.8Mm X 1.2Mm, 2.5Mcd, 625Nm; Led Color Rohm 40P3325
LED, RED, 0.8MM X 1.2MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Lens Shape:RectangularRoH S Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 2.5MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40P3325
Product Name Led, Red, 0.8Mm X 1.2Mm, 2.5Mcd, 625Nm; Led Color Rohm
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details