ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-311DTT86J SML-311DTT86J

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047084-SML-311DTT86J Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047084-SML-311DTT86J Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-311DTT86J
047084-SML-311DTT86J
LED Indication - Discrete - SML-311DTT86J 047084-SML-311DTT86J
Manufacturer: Rohm Semiconductor Win Source Part Number: 047084-SML-311DTT86J Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047084-SML-311DTT86J
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.15mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047084-SML-311DTT86J
Product Name LED Indication - Discrete - SML-311DTT86J
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3570HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details