ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-311DTT86H SML-311DTT86H

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838199-SML-311DTT86H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838199-SML-311DTT86H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-311DTT86H
838199-SML-311DTT86H
LED Indication - Discrete - SML-311DTT86H 838199-SML-311DTT86H
Manufacturer: Rohm Semiconductor Win Source Part Number: 838199-SML-311DTT86H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838199-SML-311DTT86H
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838199-SML-311DTT86H
Product Name LED Indication - Discrete - SML-311DTT86H
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details