ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-311DTT86 K2 SML-311DTT86 K2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190949-SML-311DTT86 K2 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190949-SML-311DTT86 K2 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-311DTT86 K2
190949-SML-311DTT86 K2
LED Indication - Discrete - SML-311DTT86 K2 190949-SML-311DTT86 K2
Manufacturer: Rohm Semiconductor Win Source Part Number: 190949-SML-311DTT86 K2 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190949-SML-311DTT86 K2
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.15mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190949-SML-311DTT86 K2
Product Name LED Indication - Discrete - SML-311DTT86 K2
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details