ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310YTT86 SML-310YTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029383-SML-310YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029383-SML-310YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-310YTT86 - 029383-SML-310YTT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310YTT86
029383-SML-310YTT86
LED Indication - Discrete - SML-310YTT86 029383-SML-310YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029383-SML-310YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029383-SML-310YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310YTT86DKR-ND
LED Indication - Discrete 846-SML-310YTT86DKR-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310YTT86CT-ND
LED Indication - Discrete 846-SML-310YTT86CT-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310YTT86TR-ND
LED Indication - Discrete 846-SML-310YTT86TR-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-310YTT86
Standard LEDs - SMD SML-310YTT86
Standard LEDs - SMD YELLOW SMD TRANSPARENT LENS

Standard LEDs - SMD YELLOW SMD TRANSPARENT LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029383-SML-310YTT86 846-SML-310YTT86DKR-ND SML-310YTT86
Product Name LED Indication - Discrete - SML-310YTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Small and high Brightness side-view RGB LED - MSL0601RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x1 (t=1.35)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details