ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310VTT86K SML-310VTT86K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047081-SML-310VTT86K Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 0.90mm Family Name: SML-310VT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): BR1111C; 19-213SURC/S530-A4/T R8; HT-191UR; 19-213SURC/S530-A5/T R8; Introduction Date: August 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047081-SML-310VTT86K Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 0.90mm Family Name: SML-310VT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): BR1111C; 19-213SURC/S530-A4/T R8; HT-191UR; 19-213SURC/S530-A5/T R8; Introduction Date: August 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310VTT86K
047081-SML-310VTT86K
LED Indication - Discrete - SML-310VTT86K 047081-SML-310VTT86K
Manufacturer: Rohm Semiconductor Win Source Part Number: 047081-SML-310VTT86K Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 0.90mm Family Name: SML-310VT Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): BR1111C; 19-213SURC/S530-A4/T R8; HT-191UR; 19-213SURC/S530-A5/T R8; Introduction Date: August 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047081-SML-310VTT86K
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 0.90mm
Family Name: SML-310VT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): BR1111C; 19-213SURC/S530-A4/TR8; HT-191UR; 19-213SURC/S530-A5/TR8;
Introduction Date: August 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047081-SML-310VTT86K
Product Name LED Indication - Discrete - SML-310VTT86K
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details