ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310VTT86J SML-310VTT86J

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727036-SML-310VTT86J Manufacturer Homepage: www.rohm.com Reference case: SMD-0603 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727036-SML-310VTT86J Manufacturer Homepage: www.rohm.com Reference case: SMD-0603 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310VTT86J
727036-SML-310VTT86J
LED Indication - Discrete - SML-310VTT86J 727036-SML-310VTT86J
Manufacturer: Rohm Semiconductor Win Source Part Number: 727036-SML-310VTT86J Manufacturer Homepage: www.rohm.com Reference case: SMD-0603 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 727036-SML-310VTT86J
Manufacturer Homepage: www.rohm.com
Reference case: SMD-0603
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 727036-SML-310VTT86J
Product Name LED Indication - Discrete - SML-310VTT86J
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers