Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 029382-SML-310VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 0.90mm
Family Name: SML-310VTT86
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): 597-5112-407; 150060RS75000; 19-217/R6C-AM2P1VY/3
Introduction Date: November 25, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
LED RED CLEAR 0603 SMD
20mA 4mcd 无色透明透镜 Red 2V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD RED 650NM SMD TRANSPARENT LENS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 7007926 | 7007926P | 846-SML-310VTT86CT-ND | 029382-SML-310VTT86 | 687-SML-310VTT86 | SML-310VTT86 | SML-310VTT86 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - SML-310VTT86 | LED RED CLEAR 0603 SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 1.6 x 0.8 x 0.8mm | 0603 (1608 Metric) | 1.60mm Lx0.80mm W | ||||
| LED Type | Red; Clear | Red | Red; Red | Red; Red | Red; Red | ||
| Peak Wavelength | 650 nm (6500 Å) | 650 nm (6500 Å) | 650 nm (6500 Å) | 650 nm (6500 Å) | 650 nm (6500 Å) | ||
| Luminous Intensity | 4 milliCandela | 4 milliCandela | 4 milliCandela | 4 milliCandela | |||
| Number of Array Elements | 1 |